The MAX759EWE from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This versatile component is ideal for applications that require a regulated voltage supply from a lower voltage source.
Key Features
- Adjustable Output: The output voltage can be adjusted up to 12V, making it suitable for a wide range of applications.
- High Efficiency: With efficiencies up to 87%, the MAX759EWE ensures minimal power loss during conversion, extending battery life in portable devices.
- Low Quiescent Current: The device's quiescent current is as low as 5µA, which is beneficial for power conservation in battery-operated equipment.
- Wide Input Voltage Range: It operates with an input voltage range from 2.7V to 11V, accommodating various battery chemistries and configurations.
- Small Package: Packaged in a 16-pin Wide SO (Small Outline) package, it occupies minimal board space, crucial for compact electronic designs.
Applications
The MAX759EWE is suitable for a variety of applications, including but not limited to:
- Portable Devices
- Battery-Powered Equipment
- Handheld Instruments
- Medical Devices
- Wireless Communication Devices
Technical Specifications
| Parameter |
Value |
| Output Voltage (Adjustable) |
Up to 12V |
| Input Voltage Range |
2.7V to 11V |
| Efficiency |
Up to 87% |
| Quiescent Current |
5µA (typical) |
| Package |
16-pin Wide SO |
Overall, the MAX759EWE from Maxim Integrated is a powerful, efficient, and flexible solution for stepping up lower voltages to higher levels in a variety of electronic applications.