EN
  • EN
  • DE

MAX7611DESA

Part No MAX7611DESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706438-MAX7611DESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7611DESA CAD Model

Description

The MAX7611DESA from Maxim Integrated is a precision, low-power, single-supply operational amplifier designed for a wide variety of applications. This high-performance op-amp is available in a space-saving 8-pin SOIC package, making it suitable for compact electronic designs.

Key Features

  • Low Power Consumption: The device is optimized for low-power operations, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Single-Supply Operation: The MAX7611DESA can operate from a single supply voltage, ranging from +4.5V to +36V, or from dual supplies of ±2.25V to ±18V, providing flexibility in various circuit designs.
  • High Precision: With its precision specifications, the operational amplifier ensures accurate signal amplification and processing, making it an excellent choice for precision instrumentation and control systems.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance sensor applications and precision integrators.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, which enhances its reliability in applications with dynamic load conditions.

Applications

The MAX7611DESA is versatile and can be used in various applications, including but not limited to:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Process Control
  • Medical Equipment
  • Audio and Video Signal Processing

Technical Specifications

Parameter Value
Package Type 8-Pin SOIC
Supply Voltage (Single) +4.5V to +36V
Supply Voltage (Dual) ±2.25V to ±18V
Input Bias Current Low
Operating Temperature Range -40°C to +85°C

In conclusion, the MAX7611DESA is a robust, high-precision operational amplifier that offers designers a combination of performance and versatility, suitable for a broad range of applications. Its low-power characteristics and stable operation make it a go-to component for engineers looking to optimize their designs for both functionality and efficiency.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess