EN
  • EN
  • DE

MAX692ESA+T

Part No MAX692ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706171-MAX692ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX692ESA+T CAD Model

Description

Maxim Integrated's MAX692ESA+T - Microprocessor Supervisory Circuit

The MAX692ESA+T from Maxim Integrated is a highly reliable and efficient microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This essential component is a perfect fit for portable devices, computers, controllers, and intelligent instruments, where precision and durability are of utmost importance.

This innovative supervisory circuit offers a wide range of features that make it an indispensable part of any microprocessor-based system. The MAX692ESA+T provides a 4.65V threshold voltage to ensure that the µP is reset to a known state during power-up, power-down, or brown-out conditions. It comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising performance.

One of the key features of the MAX692ESA+T is its ability to monitor the power supply voltage. It asserts a reset signal to the microprocessor to prevent code execution errors when the supply voltage falls below the acceptable threshold. The reset signal remains asserted for a minimum of 200ms after the supply voltage exceeds the reset threshold, ensuring the µP and other system components have stabilized for reliable operation.

Additionally, the MAX692ESA+T includes a watchdog timer that can be disabled if not required, a feature that further enhances system reliability by resetting the µP if it fails to strobe within a preset time frame. This helps to prevent system hangs and ensures the system responds even in the event of a software fault.

With its wide operating temperature range of -40°C to +85°C, the MAX692ESA+T is suitable for use in a variety of challenging environments. The device also features low power consumption, making it ideal for battery-powered applications where energy efficiency is critical.

In summary, the MAX692ESA+T microprocessor supervisory circuit from Maxim Integrated is a robust, feature-rich solution that protects the integrity of electronic systems. Its ability to provide precise voltage monitoring, reset signal assertion, and watchdog functionality, all while maintaining a small footprint, makes it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess