EN
  • EN
  • DE

MAX7660EPA

Part No MAX7660EPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706454-MAX7660EPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7660EPA CAD Model

Description

Maxim Integrated MAX7660EPA Voltage Converter

The MAX7660EPA from Maxim Integrated is a highly efficient, CMOS charge-pump voltage converter that offers a versatile solution for various electronic applications. This device is capable of inverting a positive voltage input to produce a corresponding negative voltage output, making it an ideal choice for systems that require a dual supply from a single positive source.

One of the key features of the MAX7660EPA is its ability to operate over a wide input voltage range of +1.5V to +10V, which makes it suitable for battery-operated devices as well as for higher voltage applications. The output voltage is inverted with a 1:1 ratio, meaning that the magnitude of the output voltage is equal to the input voltage, but with an opposite polarity.

The device is designed to deliver a high output current of up to 45mA with a typical operating frequency of 10kHz. This high-frequency operation allows for the use of small external capacitors, reducing the overall size and cost of the power supply design. Additionally, the MAX7660EPA features a low quiescent current of only 120µA, which helps to maximize battery life in portable applications.

For enhanced flexibility, the MAX7660EPA includes a frequency control (FC) pin that allows users to lower the operating frequency, thus enabling trade-offs between efficiency and external component size. The device is also equipped with an on-chip oscillator, a control circuit, and a power MOSFET switch, which simplifies the design process by reducing the number of external components required.

Encased in an 8-pin DIP package, the MAX7660EPA is designed for easy implementation into a variety of circuit layouts. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Whether you are designing portable medical equipment, battery-powered devices, or any other application that requires a compact and efficient negative voltage supply, the MAX7660EPA provides a reliable and cost-effective solution that is easy to integrate into your design.

You May Also Be Interested in

Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6685 $58.0110
15+ $7.9337 $119.0055
23+ $7.6854 $176.7642
32+ $7.4370 $237.9840
41+ $7.1899 $294.7859
54+ $6.4461 $348.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess