EN
  • EN
  • DE

ADS7955SRGET

Part No ADS7955SRGET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1MSPS 8CH 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 24-VQFN (4x4)
Win Source Part Number 1015695-ADS7955SRGET
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian ADS7955SRGET CAD Model

Description

Product Overview: Texas Instruments ADS7955SRGET

The Texas Instruments ADS7955SRGET is a state-of-the-art, multi-channel, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in a compact package. This high-speed ADC is an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and automotive electronics, where precise and rapid signal conversion is essential.

Featuring a sequential sampling rate of up to 1 MSPS (mega-samples per second), the ADS7955SRGET can handle multiple analog inputs with ease, thanks to its 16-channel input multiplexer. This multiplexing capability allows the device to switch between different input signals quickly, making it highly efficient for systems that monitor several sensors or signals simultaneously.

The device operates with a 2.25V to 5.25V power supply range, providing flexibility in various power environments, and its low power consumption is a key advantage for battery-powered or energy-sensitive applications. The ADS7955SRGET also includes an internal oscillator, eliminating the need for external components and further reducing the overall system footprint and cost.

Communication with microcontrollers or digital signal processors is made possible through a SPI-compatible serial interface, offering high-speed data transfer and straightforward connectivity. This interface is designed to support daisy-chaining of multiple ADCs, which simplifies the design of systems requiring a large number of analog inputs.

The ADS7955SRGET is available in a compact VQFN-24 package, which is highly suitable for space-constrained designs. Its excellent thermal performance ensures reliable operation over an industrial temperature range of -40°C to +125°C, making it a robust choice for harsh environments.

Overall, the Texas Instruments ADS7955SRGET ADC provides designers with a versatile and efficient solution for precise analog-to-digital conversion, with the added benefits of a high channel count, fast sampling rate, and ease of integration into various systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5508 $52.4064
19+ $5.3751 $102.1269
29+ $5.2071 $151.0059
40+ $5.0391 $201.5640
52+ $4.8712 $253.3024
69+ $4.3672 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess