EN
  • EN
  • DE

ADS7953SBDBTR

Part No ADS7953SBDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SER 1M 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 30-TSSOP
Win Source Part Number 1015688-ADS7953SBDBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADS7953
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7953SBDBTR CAD Model

Description

Product Overview: Texas Instruments ADS7953SBDBTR

The ADS7953SBDBTR is a state-of-the-art, multi-channel analog-to-digital converter (ADC) from Texas Instruments designed for high-precision data acquisition in a variety of applications. This ADC is part of the ADS795x family and is particularly well-suited for advanced industrial, automotive, and consumer electronics where accuracy and efficiency are paramount.

Key Features

  • Resolution: The device boasts a 12-bit resolution which ensures fine detail in the analog signal conversion process.
  • Channels: It includes 16 multiplexed channels, providing a versatile platform for monitoring multiple analog signals.
  • Sampling Rate: With a high-speed sampling rate of up to 1 MSPS (mega-samples per second), the ADS7953SBDBTR captures rapid signal changes with ease.
  • Interface: The ADC features a user-friendly SPI (Serial Peripheral Interface) that facilitates easy communication with microcontrollers and DSPs.
  • Supply Voltage: It operates on a supply voltage ranging from 2.7V to 5.25V, accommodating various system power requirements.
  • Power Consumption: Designed for power-sensitive applications, it offers a low-power consumption mode to minimize the impact on system energy resources.
  • Package: The device is available in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.

Applications

The ADS7953SBDBTR is versatile enough to be integrated into a wide range of applications, including:

  • Automotive sensor monitoring and diagnostics
  • Industrial process control and automation
  • Battery-powered devices
  • Data acquisition systems
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7953SBDBTR is no exception. It is built to meet the stringent requirements of industrial and automotive standards, ensuring reliability and performance in the most demanding environments.

With its robust feature set and flexible capabilities, the ADS7953SBDBTR from Texas Instruments stands out as a top choice for designers looking to implement precise and efficient analog-to-digital conversion in their next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9938 $55.9566
16+ $6.5590 $104.9440
24+ $6.3540 $152.4960
33+ $6.1491 $202.9203
43+ $5.9441 $255.5963
57+ $5.3292 $303.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess