EN
  • EN
  • DE

MAX7663CPA

Part No MAX7663CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706461-MAX7663CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7663CPA CAD Model

Description

Maxim Integrated MAX7663CPA High-Efficiency, Voltage-Mode, Step-Up DC-DC Converters

The MAX7663CPA is a premium product from Maxim Integrated, designed to cater to the demanding needs of high-efficiency voltage conversion applications. This compact, voltage-mode, step-up (boost) DC-DC converter is an ideal solution for battery-powered devices, where extending battery life is of paramount importance. Its versatility makes it suitable for a wide range of products, from portable electronics to industrial controls.

The MAX7663CPA operates from a low input voltage of 0.7V, which allows it to work with a single-cell battery, and can boost the voltage up to 5.5V. This feature makes it exceptionally useful for devices that require a regulated output voltage even when the battery voltage drops below the typical operating level. The device can deliver output currents up to 200mA with excellent efficiency, ensuring that the power needs of the connected load are consistently met.

With its integrated MOSFET switch, the MAX7663CPA eliminates the need for external power transistors, thereby reducing the overall component count and simplifying the design. The inclusion of a frequency compensation circuit minimizes the number of external components required, which not only saves board space but also reduces the complexity of the circuit design.

One of the key features of the MAX7663CPA is its high switching frequency, which allows the use of small, low-cost inductors and capacitors. This results in a compact power supply design, ideal for space-constrained applications. Additionally, the device offers a low quiescent current, further enhancing its battery life extension capabilities.

Protection features of the MAX7663CPA include thermal shutdown and current limit, providing a safeguard against excessive temperature and over-current conditions, which could otherwise damage the device and the application it is used in. This robust protection ensures reliable operation under various conditions.

Overall, the Maxim Integrated MAX7663CPA is a highly reliable and efficient solution for designers looking to implement a compact, high-performance power management system in their applications. Its ease of integration, coupled with its high efficiency and protection features, makes it a valuable component for any power-sensitive design.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess