EN
  • EN
  • DE

MAX771CSA+T

Part No MAX771CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1071139-MAX771CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX771CSA+T CAD Model

Description

Maxim Integrated MAX771CSA+T Boost Converter

The MAX771CSA+T from Maxim Integrated is a high-efficiency, low-quiescent-current, step-up DC-DC converter designed to deliver a reliable power solution for battery-powered and low-voltage systems. This versatile component is ideal for portable electronics, where extending battery life is crucial, as well as for applications requiring a regulated higher voltage derived from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The MAX771CSA+T offers an adjustable output voltage range, enabling designers to tailor the output to meet specific requirements of their application.
  • High Efficiency: With its high switching frequency and low quiescent current, this boost converter operates with high efficiency, making it suitable for power-sensitive devices.
  • Low Battery Detector: It includes a low battery detector that alerts the system when the battery voltage falls below a predefined threshold, protecting the system from deep discharge.
  • Power-Saving Mode: The device features a power-saving shutdown mode, reducing the supply current to 5µA (typical) when not in active use, thus conserving battery life.
  • Small Package: The MAX771CSA+T is available in a compact 8-pin SO package, which is beneficial for space-constrained applications.

Applications

The versatile nature of the MAX771CSA+T makes it suitable for a wide array of applications, including but not limited to:

  • Portable Devices
  • PDAs and Handheld Computers
  • Digital Cameras
  • Medical Instruments
  • Wireless Communication Devices
  • GPS Receivers

Technical Specifications

The MAX771CSA+T operates over a wide input voltage range from 2V to 16.5V, making it compatible with various battery chemistries and configurations. It can deliver a maximum output current of up to 150mA with an input of 5V, ensuring that even high-demand devices can be powered effectively. The device also features a high switching frequency of up to 600kHz, allowing the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply design.

Overall, the Maxim Integrated MAX771CSA+T boost converter is an excellent choice for designers looking to enhance the performance and extend the battery life of their portable or low-voltage electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9956 $71.9912
4+ $29.5345 $118.1380
7+ $28.6117 $200.2819
9+ $27.6888 $249.1992
11+ $26.7660 $294.4260
15+ $23.9974 $359.9610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess