EN
  • EN
  • DE

MAX771ESA+T

Part No MAX771ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 144748-MAX771ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX771ESA+T CAD Model

Description

Product Overview: Maxim Integrated MAX771ESA+T

The MAX771ESA+T is a high-efficiency, low-voltage, step-up DC-DC converter designed by Maxim Integrated to provide a compact and reliable power solution for portable electronic devices. This versatile component is ideal for applications requiring a regulated power supply from a lower voltage source, making it a popular choice for designers in various industries.

Key Features

  • Adjustable Output Voltage: The device allows users to set the output voltage from 2V to 16.5V, ensuring flexibility for different circuit requirements.
  • High Efficiency: With efficiencies up to 96%, the MAX771ESA+T is designed to maximize battery life, making it particularly suitable for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of only 110µA, which helps to further reduce power consumption when in standby mode.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 0.8V to 16.5V, accommodating a variety of power sources, including single-cell batteries.
  • Compact SMT Package: The MAX771ESA+T comes in a small 8-pin SO package, which is well-suited for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Equipment

Technical Specifications

Parameter Specification
Output Voltage (Adjustable) 2V to 16.5V
Efficiency Up to 96%
Quiescent Current 110µA
Input Voltage Range 0.8V to 16.5V
Package Type 8-pin SO

The Maxim Integrated MAX771ESA+T offers a high level of integration, which reduces external component count and simplifies the design process. Its robust construction ensures reliable operation even in challenging environments. Whether you're developing a new portable device or upgrading an existing product, the MAX771ESA+T provides a scalable and energy-efficient solution for your power supply needs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess