EN
  • EN
  • DE

MAX771ESA

Part No MAX771ESA
Manufacturer Maxim Integrated
Description 5V/12V/15V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214960-MAX771ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX771ESA CAD Model

Description

The MAX771ESA from Maxim Integrated is a high-efficiency, low-quiescent-current, step-up DC-DC converter ideally suited for small, battery-powered applications. Its compact and robust design allows for efficient voltage boosting capabilities, making it a perfect choice for designers looking to enhance the performance of their portable devices.

This versatile component operates over a wide input voltage range of 2V to 16.5V, enabling it to work with various power sources, including single-cell batteries. The MAX771ESA is capable of delivering an adjustable output voltage up to 28V, which is set using a pair of external resistors. This feature provides the flexibility to tailor the output voltage to specific application requirements.

The device incorporates a unique control scheme that maximizes efficiency by reducing switching losses. The MAX771ESA achieves up to 94% conversion efficiency, minimizing power dissipation and extending battery life in portable applications. Its 300kHz fixed-frequency operation allows for the use of small, low-cost inductors and capacitors, further reducing the overall footprint and bill of materials.

Safety features of the MAX771ESA include thermal shutdown and a current limit to protect the device and the application during over-current conditions. The device also offers a low-battery detector that signals when the input voltage falls below a preset threshold, ensuring reliable operation of the end application.

The MAX771ESA comes in a space-saving 8-pin SOIC package, making it an excellent choice for space-constrained applications such as handheld devices, portable media players, and other battery-operated electronics. Its straightforward pin configuration simplifies circuit design and allows for easy integration into existing and new projects.

Maxim Integrated's commitment to quality and reliability is evident in the MAX771ESA, making it a high-performance solution for designers seeking to enhance the efficiency and functionality of their power management systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess