EN
  • EN
  • DE

MAX77277BEWB+T

Part No MAX77277BEWB+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829972-MAX77277BEWB+T
Ultra Librarian 3D Model Ultra Librarian MAX77277BEWB+T CAD Model

Description

Maxim Integrated MAX77277BEWB+T Power Management IC

The MAX77277BEWB+T from Maxim Integrated is a highly integrated power management IC designed for applications requiring multiple power domains and high efficiency. This advanced PMIC is ideal for portable devices such as wearables, smartwatches, and IoT devices, where space is at a premium and battery life is critical. It combines a flexible power management architecture with a compact WLP (Wafer-Level Package) to meet the stringent power and space requirements of modern electronic devices.

Key Features

  • Multiple Output Channels: The MAX77277BEWB+T features three high-efficiency buck converters and an additional LDO (Low Dropout Regulator) to provide a multi-channel power solution, enabling the supply of different voltage levels to various subsystems within a device.
  • Integrated Battery Charger: An integrated Li+ battery charger with smart power path management ensures efficient charging while allowing the system to be powered simultaneously.
  • Configurable Settings: The device offers programmable voltage settings and operating modes via an I2C interface, providing designers with the flexibility to tailor the power profiles to specific application needs.
  • Power Sequencing: Built-in power sequencing simplifies the power-up and power-down procedures for the connected subsystems, ensuring reliable operation and enhancing the overall system stability.
  • Small Footprint: The MAX77277BEWB+T comes in a tiny 30-bump WLP package (2.048mm x 1.548mm), saving valuable board space and making it suitable for space-constrained applications.

High Efficiency and Performance

The PMIC's high-efficiency buck converters are designed to operate at a high switching frequency, which allows the use of small external components, reducing the overall solution size. The LDO provides a low-noise power supply, critical for sensitive RF and analog circuits, ensuring optimal performance of the device's subsystems.

Enhanced Safety and Reliability

With built-in safety features such as over-current protection, thermal shutdown, and under-voltage lockout, the MAX77277BEWB+T ensures reliable operation under various conditions. These features protect both the PMIC itself and the device it powers from potential damage due to abnormal operating conditions.

Overall, the MAX77277BEWB+T from Maxim Integrated is a comprehensive power management solution that combines versatility, high efficiency, and a compact form factor to meet the needs of today's sophisticated portable electronics.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess