EN
  • EN
  • DE
  • IT

MAX774ESA-T

Part No MAX774ESA-T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829974-MAX774ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX774ESA-T CAD Model

Description

The MAX774ESA-T from Maxim Integrated is a robust and efficient step-up DC-DC converter designed to deliver a stable and reliable power supply solution for a wide range of applications. This compact, high-performance component is ideal for portable devices, where energy efficiency and space constraints are of paramount importance.

Key Features

  • Adjustable Output Voltage: The MAX774ESA-T allows the user to set the output voltage to a desired level using external resistors, providing flexibility for various design requirements.
  • High Efficiency: With its high-efficiency operation, this converter maximizes battery life, making it suitable for battery-powered applications.
  • Low Quiescent Current: The device's quiescent current is minimal, further conserving power when the device is in standby mode.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance.
  • Compact SO-8 Packaging: The MAX774ESA-T comes in a space-saving SO-8 package, which is highly beneficial for designs where board real estate is at a premium.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Equipment
  • Wireless Communication Devices

Technical Specifications

The MAX774ESA-T operates with an input voltage range from 2V to 16.5V, making it versatile for use with various power sources. The output voltage is adjustable, and the device is capable of delivering up to 300mA of output current. Its high-frequency operation at 300kHz allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint of the power supply design.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX774ESA-T is no exception. This step-up converter is designed to meet the stringent requirements of industrial and consumer applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4948 $57.4740
12+ $9.4316 $113.1792
19+ $9.1368 $173.5992
26+ $8.8422 $229.8972
33+ $8.5474 $282.0642
44+ $7.6633 $337.1852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess