EN
  • EN
  • DE

MAX775ESA+T

Part No MAX775ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 118517-MAX775ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX775ESA+T CAD Model

Description

Maxim Integrated MAX775ESA+T Step-Up DC-DC Converter

The Maxim Integrated MAX775ESA+T is a highly efficient, compact, and versatile step-up DC-DC converter designed to meet the needs of a wide range of applications. This device is capable of converting a low input voltage to a higher output voltage, making it ideal for battery-powered devices where extending operational life is critical.

With an input voltage range of 2V to 16.5V, the MAX775ESA+T can accommodate multiple battery chemistries and configurations, including single-cell lithium-ion, multiple alkaline/NiCd/NiMH cells, or regulated 5V and 12V power supplies. The output voltage is adjustable from 2.7V to 5.5V, allowing designers flexibility in their system voltage requirements.

The MAX775ESA+T features a fixed 500kHz switching frequency, which enables the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design. The high switching frequency also allows for fast transient response, making it suitable for applications that demand quick changes in power consumption.

Efficiency is a key aspect of the MAX775ESA+T, as it incorporates an internal 2A, 0.3Ω switch, which contributes to a high-efficiency power conversion that can exceed 90%. This efficiency minimizes heat generation and helps maximize battery life in portable applications.

The device offers additional features that enhance its performance and safety, including thermal shutdown, cycle-by-cycle current limit, and a soft-start feature to reduce inrush current during startup. These features protect both the power supply and the load from potential damage.

The MAX775ESA+T comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It is also available in tape and reel packaging (denoted by the +T), which facilitates automated manufacturing processes, thereby reducing assembly costs.

Whether it's for handheld devices, portable media players, or any other application requiring an efficient and reliable step-up voltage conversion, the Maxim Integrated MAX775ESA+T provides a robust power management solution that designers can trust.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess