EN
  • EN
  • DE

MAX77612AEMJ+

Part No MAX77612AEMJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706473-MAX77612AEMJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77612AEMJ+ CAD Model

Description

Maxim Integrated MAX77612AEMJ+ Power Management IC

The MAX77612AEMJ+ from Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to cater to the demanding needs of compact and power-sensitive applications. This advanced multi-channel PMIC is a perfect solution for delivering precise power to various subsystems within portable and wearable devices, IoT applications, and other space-constrained gadgets.

With its quad buck regulator and configurable single inductor multiple output (SIMO) buck-boost regulator, the MAX77612AEMJ+ provides a high level of integration, which helps in reducing the overall component count and board space. This integration is crucial for designers looking to optimize their system power architecture while maintaining a small form factor.

The device operates over a wide input voltage range, making it suitable for battery-powered applications. Its high-efficiency levels help in extending battery life, which is a critical factor for portable devices. The MAX77612AEMJ+ also boasts a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the reliability and longevity of the end product.

Programmability is another key feature of this PMIC. Designers can configure the output voltages and operating modes through an I2C-compatible interface, allowing for precise control over power delivery and optimization of system performance. The flexibility offered by the MAX77612AEMJ+ makes it an ideal choice for a wide range of applications where custom power profiles are necessary.

The MAX77612AEMJ+ comes in a compact, 28-pin TQFN package with a 3.5mm x 3.75mm footprint. This small package size is beneficial for designs where board space is at a premium. Maxim Integrated's commitment to quality means that the MAX77612AEMJ+ is manufactured to the highest standards, ensuring reliable operation in a variety of conditions.

In summary, the MAX77612AEMJ+ from Maxim Integrated is a sophisticated, highly integrated power solution that offers designers the flexibility, efficiency, and reliability required to power the next generation of compact electronic devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess