EN
  • EN
  • DE

MAX77807EWJ+T

Part No MAX77807EWJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX77807
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 706498-MAX77807EWJ+T
Ultra Librarian 3D Model Ultra Librarian MAX77807EWJ+T CAD Model

Description

Maxim Integrated MAX77807EWJ+T Power Management IC

The MAX77807EWJ+T is a high-performance power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This advanced PMIC is specifically engineered to cater to the demanding power requirements of portable and mobile applications, where efficiency, reliability, and space constraints are crucial considerations.

At the heart of the MAX77807EWJ+T lies a sophisticated power management system that integrates multiple voltage regulators, including both buck and boost converters, to provide a versatile power solution. These regulators are designed to deliver high efficiency and precise voltage control, ensuring stable power delivery to sensitive electronic components. Additionally, the device features a low quiescent current, which significantly enhances battery life in portable applications.

The compact form factor of the MAX77807EWJ+T, available in a space-saving package, makes it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld devices. Its small footprint does not compromise its performance, as it is capable of handling a wide input voltage range and can support various output voltage configurations to meet the needs of different system components.

One of the key advantages of the MAX77807EWJ+T is its programmability. The device can be configured through an I2C-compatible interface, allowing designers to fine-tune its operation to match specific system requirements. This level of configurability ensures that the PMIC can adapt to a wide range of applications and use cases, making it a versatile component in any power management design.

Furthermore, the MAX77807EWJ+T incorporates a range of protection features, such as over-voltage, over-current, and thermal shutdown, to safeguard the system against various fault conditions. These protective measures contribute to the overall reliability and longevity of the end product.

In summary, the Maxim Integrated MAX77807EWJ+T is a state-of-the-art power management solution that offers a blend of high efficiency, configurability, and protection in a compact package, making it an excellent choice for designers looking to optimize power management in portable and mobile devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7033 $85.7033
2+ $83.0249 $166.0498
3+ $80.3476 $241.0428
4+ $77.6691 $310.6764
5+ $69.6338 $348.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess