EN
  • EN
  • DE

MAX77888GEWJ+T

Part No MAX77888GEWJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706511-MAX77888GEWJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77888GEWJ+T CAD Model

Description

The MAX77888GEWJ+T is a high-efficiency power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced PMIC is tailored to meet the stringent power requirements of modern portable and wearable devices, where space is at a premium and power efficiency is critical.

Key Features

  • Integrated Solution: The MAX77888GEWJ+T combines multiple power management functions into a single package, reducing the need for additional components and simplifying the design process.
  • High Efficiency: With its advanced buck-boost topology, the device ensures efficient power conversion over a wide range of input voltages and load conditions, helping to extend battery life.
  • Compact Design: The small form factor of the IC is ideal for space-constrained applications, allowing designers to maximize functionality in minimal PCB real estate.
  • Flexible Power Supply: It supports a variety of power sources, including single-cell Li-ion batteries, making it a versatile choice for a range of portable devices.
  • Programmable Output: The output voltage is programmable via I2C interface, which allows for dynamic voltage scaling to match the power needs of the load precisely.

Applications

The MAX77888GEWJ+T is suitable for a broad array of applications, particularly where power efficiency and space are crucial. These include:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors

Technical Specifications

The PMIC operates in a temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The device comes in a WLP package, which is ideal for integration into compact systems.

Ordering and Availability

The MAX77888GEWJ+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For pricing, samples, and further information, interested parties should contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.7594

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess