EN
  • EN
  • DE

MAX7824KCWG

Part No MAX7824KCWG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706522-MAX7824KCWG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7824KCWG CAD Model

Description

Maxim Integrated MAX7824KCWG Overview

The MAX7824KCWG is a high-performance, low-power, voltage-output digital-to-analog converter (DAC) from Maxim Integrated. This precision DAC is part of Maxim's extensive range of integrated circuits designed for analog signal processing tasks in various applications. The MAX7824KCWG is ideal for systems requiring high-resolution analog output, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The MAX7824KCWG offers a 12-bit resolution, providing fine granularity for analog output signals.
  • Channels: This device features four independent DAC channels, allowing multiple analog outputs to be controlled simultaneously.
  • Interface: It includes a Serial Peripheral Interface (SPI) for digital communication, enabling easy integration with microcontrollers and other digital systems.
  • Supply Voltage: The DAC operates on a single +5V power supply, making it compatible with standard digital systems and simplifying power management.
  • Package: Housed in a compact 24-pin SOIC-W package, the MAX7824KCWG is designed for space-constrained applications.
  • Power Consumption: It features low power consumption, making it suitable for portable and battery-powered devices.

Performance and Applications

The MAX7824KCWG is engineered to deliver high-accuracy analog output with a fast settling time, ensuring reliable performance for critical applications. Its robust design includes an on-chip output buffer that can drive capacitive loads, enhancing its versatility.

With its multiple DAC channels and high resolution, the MAX7824KCWG is an excellent choice for applications requiring precise control of multiple analog variables. It is often used in closed-loop control systems, where it can adjust control parameters in real-time to maintain system stability and performance. The device's low power consumption also makes it suitable for power-sensitive applications, such as handheld instrumentation or remote sensing equipment.

In summary, the Maxim Integrated MAX7824KCWG is a versatile, high-performance DAC that offers designers the precision and reliability needed for sophisticated analog output tasks. Its integration capabilities, combined with low power consumption, make it a go-to choice for a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess