EN
  • EN
  • DE

MAX785SCAI-T

Part No MAX785SCAI-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075759-MAX785SCAI-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX785SCAI-T CAD Model

Description

Introducing the MAX785SCAI-T from Maxim Integrated

The MAX785SCAI-T is a sophisticated and versatile integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance IC is engineered to cater to a wide range of applications, including but not limited to, power management, data conversion, and signal conditioning.

Key Features and Benefits

  • High Integration: The MAX785SCAI-T integrates multiple functions into a single chip, which helps in reducing the overall component count, saving on board space, and potentially lowering system costs.
  • Efficiency: Designed with power efficiency in mind, this IC ensures minimal power loss during operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Reliability: Maxim Integrated's commitment to quality means that the MAX785SCAI-T is built to meet high reliability standards, ensuring stable performance over its intended lifespan.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh environments and demanding applications.
  • Compact Footprint: The MAX785SCAI-T comes in a compact package, which is ideal for designs where space is at a premium.

Applications

The versatile nature of the MAX785SCAI-T allows it to be used in a variety of applications, including:

  • Portable and wearable technology
  • Medical devices
  • Industrial control systems
  • Automotive modules
  • Communication equipment

Technical Specifications

The MAX785SCAI-T boasts a set of technical specifications that make it a top choice for designers and engineers. These include its operating voltage range, power dissipation, output current capabilities, and packaging type. For specific values and detailed technical data, customers should refer to the official datasheet provided by Maxim Integrated.

In summary, the MAX785SCAI-T is a testament to Maxim Integrated's dedication to providing high-quality, integrated solutions that address the needs of modern electronic systems. Its combination of integration, efficiency, and reliability makes it an excellent choice for a multitude of applications where performance and space constraints are critical.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess