EN
  • EN
  • DE

ICS8535AG-11T

Part No ICS8535AG-11T
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064185-ICS8535AG-11T
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS8535AG-11T CAD Model

Description

The ICS8535AG-11T, manufactured by Integrated Circuit Systems (now Renesas), is a high-performance clock generator and synthesizer designed for demanding applications requiring precise timing and low jitter clock signals. This device is commonly used in high-speed data communication systems, networking equipment, and other applications where clock signal integrity is critical.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock synchronization and frequency generation.
  • Data Communication Systems: Provides clock signals for high-speed data transmission.
  • Telecom Infrastructure: Employed in telecommunications equipment for precise timing.
  • High-Performance Computing: Suitable for applications requiring low jitter and high-frequency clock signals.
  • Test and Measurement Equipment: Used in instruments requiring precise clock sources.

Features

  • High-Frequency Clock Generation: Generates high-frequency clock signals with low jitter.
  • Low Jitter Performance: Minimizes jitter in the output clock signals for accurate data transmission.
  • Integrated PLL: Includes an integrated Phase-Locked Loop (PLL) for frequency synthesis.
  • Multiple Clock Outputs: Provides multiple clock outputs to drive various components.
  • Precise Clock Control: Offers precise control over clock frequency and phase.
  • Differential Outputs: Supports differential clock outputs for improved signal integrity.

Benefits

  • Enhanced System Performance: Improves system performance by providing clean and precise clock signals.
  • Reduced Jitter: Minimizes jitter, leading to more accurate data transfer and processing.
  • Stable Clock Signals: Ensures stable and reliable clock signals for critical system components.
  • Versatile Application: Suitable for a wide range of applications requiring high-performance clock synthesis.
  • Simplified System Design: Simplifies system design by integrating clock generation functions.

Additional Details

The ICS8535AG-11T typically requires an external crystal or reference clock input. It uses PLL technology to generate the desired output frequencies. The device is available in various packages, including surface-mount options. The datasheet provides complete specifications, including frequency ranges, output drive strength, power supply requirements, and jitter performance metrics. Proper power supply decoupling and impedance matching techniques are important for optimal performance. Signal integrity simulations are often used to verify performance in high-speed applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess