The NCEP60T12A is an N-channel enhancement mode power MOSFET from Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching applications where low on-resistance and fast switching are crucial. This device is suitable for use in synchronous rectification, DC-DC converters, and power management circuits.
Applications
- Synchronous Rectification in AC/DC Power Supplies
- DC-DC Converters
- Power Management in Portable Devices
- Motor Control
- Load Switching
Features
- Low RDS(on) for reduced conduction losses
- Low Gate Charge (Qg) for minimized switching losses
- High Avalanche Energy
- Fast Switching Speed
- Lead-Free Package
- RoHS Compliant
Benefits
- Increased Efficiency in Power Conversion Systems
- Reduced Heat Generation
- Improved System Reliability
- Simplified Thermal Management
- Compact Design
Technical Specifications
The NCEP60T12A typically features a drain-source voltage (VDS) of 60V. The continuous drain current (ID) is rated at approximately 12A, depending on thermal conditions and package type. It exhibits a low on-resistance (RDS(on)) typically around 9 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) typically ranges from 1V to 3V. It's commonly available in TO-252 (DPAK) packages. The operating junction temperature is typically -55°C to +175°C. The low gate charge contributes to efficient switching performance at higher frequencies. The avalanche energy rating provides robustness against transient voltage spikes.
The low on-resistance of the NCEP60T12A minimizes conduction losses, maximizing overall efficiency. The low gate charge reduces the gate drive requirements and minimizes switching losses. The high avalanche energy provides robust protection against voltage transients. This MOSFET is an excellent choice for applications where high efficiency, reliability, and compact size are critical.