EN
  • EN
  • DE

MAX787ECK

Part No MAX787ECK
Manufacturer Maxim Integrated
Description 5V/3.3V/3V 5A Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214987-MAX787ECK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX787ECK CAD Model

Description

Maxim Integrated MAX787ECK Product Overview

The MAX787ECK from Maxim Integrated is a top-of-the-line power management integrated circuit designed to deliver efficient and reliable performance for a wide range of applications. This advanced chip is engineered to meet the rigorous demands of today's complex electronic devices, providing a compact and energy-efficient solution for power conversion and management.

Key Features

  • High Efficiency: The MAX787ECK is optimized for high-efficiency operation, reducing power loss and improving overall system performance.
  • Versatile Power Supply: It supports a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with a wide array of devices.
  • Robust Protection: Built-in protection features safeguard the IC and connected components against overvoltage, undervoltage, overtemperature, and short-circuit conditions.
  • Small Footprint: The compact design of the MAX787ECK makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Thermal Management: Advanced thermal management capabilities ensure that the device operates within safe temperature ranges, enhancing longevity and reliability.

Applications

The MAX787ECK is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Embedded systems
  • Industrial controls

Technical Specifications

  • Input Voltage Range: Specify the range
  • Output Voltage Range: Specify the range
  • Output Current: Specify the current
  • Operating Temperature Range: Specify the range
  • Package Type: Specify the package

With its combination of efficiency, flexibility, and protection, the MAX787ECK from Maxim Integrated stands out as a robust power management solution for designers looking to optimize their systems for performance and durability. Whether you're working on the next generation of portable gadgets or industrial-grade machinery, the MAX787ECK provides the reliability and functionality needed to power your innovations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess