EN
  • EN
  • DE

UCC284DPTR-ADJ

Part No UCC284DPTR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -15V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -15V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Negative Adjustable
Output Voltage -1.25 V to -15 V
Voltage - Dropout (Typical) 0.25V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115773-UCC284DPTR-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC284DPTR-ADJ CAD Model

Description

Overview of Texas Instruments UCC284DPTR-ADJ

The UCC284DPTR-ADJ from Texas Instruments is a versatile and efficient low-dropout linear voltage regulator designed for a wide range of applications. This adjustable regulator is capable of delivering up to 500mA of continuous output current and can be adjusted from 1.23V to 29V, making it a flexible solution for various electronic devices.

Key Features

  • Output Voltage Range: The UCC284DPTR-ADJ offers an adjustable output voltage range from 1.23V to 29V, which can be set using external resistors. This feature allows for precise voltage regulation tailored to specific requirements of the application.
  • High Current Capability: With the ability to deliver up to 500mA of output current, this regulator can power a broad spectrum of components, from simple low-power ICs to more demanding modules.
  • Low Dropout Voltage: The low dropout voltage of the device ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal and Overcurrent Protection: The UCC284DPTR-ADJ is equipped with built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system from potential damage due to excessive heat or current conditions.
  • Stable with Low-ESR Capacitors: This regulator is designed to be stable with low equivalent series resistance (ESR) capacitors, which can help to reduce the size and cost of the capacitors needed in the design.

Applications

The Texas Instruments UCC284DPTR-ADJ is ideal for use in a variety of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Industrial Controls
  • Telecommunication Equipment
  • Power Management Circuits

Product Packaging and Availability

The UCC284DPTR-ADJ is available in a compact surface-mount package, specifically a PowerPAD™ thermally enhanced TSSOP-8, which aids in heat dissipation for reliable performance in a small footprint. The device is available in tape and reel packaging, facilitating efficient handling and manufacturing processes.

With its robust features and flexible design, the UCC284DPTR-ADJ from Texas Instruments stands out as a reliable and adaptable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2327 $84.4654
3+ $34.6524 $103.9572
5+ $33.5696 $167.8480
7+ $32.4867 $227.4069
8+ $31.4038 $251.2304
11+ $28.1551 $309.7061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess