Product Overview: MAX792TESE from Maxim Integrated
The MAX792TESE is a precision voltage monitor from Maxim Integrated, designed to safeguard single or dual power-supply systems. This highly reliable component is an essential part of any system requiring accurate voltage monitoring to prevent damage due to power supply fluctuations.
Key Features
- Power Supply Monitoring: The device can monitor +5V, +3.3V, and adjustable voltage thresholds, providing versatility for a range of applications.
- Adjustable Reset Thresholds: It includes externally adjustable reset thresholds that give designers the flexibility to set precise voltage levels for triggering system resets.
- Low Power Consumption: With its low power draw, the MAX792TESE is ideal for power-sensitive applications.
- Manual Reset Capability: A manual reset input allows for a system reset to be triggered on-demand, offering additional control to system operators.
- Backup Battery Switchover: The device includes a backup battery switchover feature that ensures continuous operation during main power failures.
- Compact Package: The MAX792TESE comes in a small 16-pin narrow SO package, making it suitable for space-constrained applications.
Applications
The MAX792TESE is suitable for a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Communications Systems
- Portable/Battery-Powered Equipment
- Industrial Control Systems
Technical Specifications
The technical specifications of the MAX792TESE include an operating temperature range from -40°C to +85°C, making it reliable in extreme conditions. It also features a precision factory-set reset threshold and an active-low reset output that remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring a proper system reset.
Ordering Information
For ordering, the MAX792TESE is available with the standard Maxim Integrated part number format. It is advisable to consult the datasheet for detailed specifications and to ensure compatibility with your application prior to ordering.
Conclusion
The MAX792TESE from Maxim Integrated is a robust voltage monitoring solution that offers precise control and reliability for systems requiring vigilant power supply management. Its adjustable features and low power consumption make it a versatile choice for a multitude of electronic applications.