EN
  • EN
  • DE

PIC16F627-20/P

Part No PIC16F627-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18DIP / PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Supply Voltage - Operating 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16F627
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F62720P,PIC16F627-20/P-NDR
Standard Package 25
Win Source Part Number 1084986-PIC16F627-20/P
Ultra Librarian 3D Model Ultra Librarian PIC16F627-20/P CAD Model

Description

Microchip Technology's PIC16F627-20/P Microcontroller

The PIC16F627-20/P is a powerful 8-bit microcontroller from Microchip Technology, designed to offer both flexibility and ease-of-use for a variety of applications. This device is a member of the versatile PIC16F family, renowned for its high performance, reliable operation, and extensive feature set. The PIC16F627-20/P operates at a maximum frequency of 20MHz, providing a robust platform for embedded control systems.

Key Features

  • Flash Memory: The PIC16F627-20/P is equipped with 1.75KB of flash memory, allowing for easy reprogramming and updates to the firmware, which is essential for iterative development and long-term product support.
  • RAM and EEPROM: With 224 bytes of RAM and 128 bytes of EEPROM, this microcontroller provides ample space for data storage and dynamic memory allocation, facilitating complex operations and data retention across power cycles.
  • I/O Ports: It features 16 I/O pins that are highly configurable, enabling a wide range of peripheral connections and custom interfacing options for designers.
  • Integrated Oscillator: The built-in oscillator with selectable frequencies minimizes external components, thus reducing overall system costs and simplifying circuit design.
  • Power-Saving Modes: Multiple power-saving modes, such as Idle and Power-down modes, ensure that the PIC16F627-20/P can operate efficiently in low-power applications.

Advanced Peripherals

The microcontroller boasts a variety of integrated peripherals that enhance its capabilities without the need for additional components. These include:

  • Two Capture/Compare/PWM (CCP) modules
  • A Watchdog Timer (WDT) for system reliability
  • An Analog Comparator module
  • A Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication

Applications

The PIC16F627-20/P is suitable for an array of applications, such as:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Medical devices

Its robust feature set, combined with Microchip's support and resources, make the PIC16F627-20/P an excellent choice for engineers and hobbyists looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3481 $50.2215
37+ $2.7472 $101.6464
57+ $2.6613 $151.6941
78+ $2.5755 $200.8890
101+ $2.4896 $251.4496
135+ $2.2321 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess