EN
  • EN
  • DE

MAX796ESE

Part No MAX796ESE
Manufacturer Maxim Integrated
Description Step-Down Controllers with Synchronous Rectifier for CPU Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214998-MAX796ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX796ESE CAD Model

Description

Maxim Integrated MAX796ESE High-Efficiency, Step-Down Controllers

The MAX796ESE is a high-performance, step-down controller designed by Maxim Integrated to deliver efficiency and reliability for a wide range of power supply applications. This advanced controller IC is engineered to provide precise voltage regulation, robust power management, and high efficiency, making it an ideal choice for systems that require stable and efficient power conversion.

Featuring a compact 16-pin SOIC package, the MAX796ESE operates over a wide input voltage range from 5.5V to 23V, making it versatile for various applications, including telecommunications, networking, and industrial systems. Its high-frequency operation allows for the use of small, low-cost external components, reducing the overall footprint and cost of the power supply design.

One of the key features of the MAX796ESE is its ability to achieve efficiencies of up to 95%. This is accomplished through its synchronous rectification and pulse-width modulation (PWM) control, which together optimize power conversion for minimal heat generation and maximum battery life in portable applications. Additionally, the device offers a programmable switching frequency from 100kHz to 300kHz, giving designers the flexibility to tailor the performance to their specific needs.

The MAX796ESE also includes a host of protective features to ensure the safety and longevity of the end application. These include cycle-by-cycle current limit, thermal overload protection, and under-voltage lockout (UVLO). Furthermore, it supports soft-start capability to minimize inrush current during startup, which can be critical for sensitive electronic components.

With its adjustable output voltage from 1.25V to VIN - 1V, the MAX796ESE caters to a broad range of power requirements. It is also capable of driving large MOSFETs, which means it can handle higher power levels and serve in both low- and high-power applications.

In summary, the Maxim Integrated MAX796ESE step-down controller is a robust and flexible solution for designers looking to enhance the efficiency and reliability of their power supply designs. Its combination of high efficiency, programmable features, and protective mechanisms make it a standout choice for demanding electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess