EN
  • EN
  • DE

MAX797ESE-T

Part No MAX797ESE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5 V to 30 V
Frequency - Switching 150kHz, 300kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Pulse Skipping, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 113467-MAX797ESE-T
Ultra Librarian 3D Model Ultra Librarian MAX797ESE-T CAD Model

Description

Maxim Integrated MAX797ESE-T High-Efficiency, Low-Noise, Step-Down DC-DC Converters

The MAX797ESE-T from Maxim Integrated is a highly efficient, low-noise, step-down DC-DC converter designed to meet the stringent power requirements of modern electronic devices. This versatile component is particularly well-suited for battery-powered applications where maximizing battery life is crucial, as well as for space-constrained applications that require a compact power management solution.

With an input voltage range of 2.7V to 5.5V, the MAX797ESE-T is capable of delivering an adjustable output voltage from 1.25V to VIN, making it compatible with a wide variety of devices and systems. It can supply up to 1.5A of output current, ensuring that even high-demand components receive the power they need to operate effectively.

The converter utilizes a synchronous rectification topology to achieve high efficiencies of up to 96%, reducing power loss and heat generation. This feature helps to prolong the life of the product and maintain a lower operating temperature. The MAX797ESE-T also boasts a low quiescent current, which is ideal for battery-powered equipment, as it minimizes the drain on the battery when the device is in standby mode.

One of the key features of the MAX797ESE-T is its low-noise operation. The device uses a fixed-frequency, pulse-width modulation (PWM) control scheme that significantly reduces the noise and ripple, making it an excellent choice for noise-sensitive applications such as RF communications and precision instrumentation.

Additional features include internal digital soft-start, which prevents inrush current at startup, and a Power-OK (POK) output that indicates when the output voltage is within nominal operating range. The MAX797ESE-T also provides comprehensive protection features such as over-temperature protection and current limit to safeguard against adverse conditions.

The compact size of the MAX797ESE-T is encapsulated in a 16-pin narrow SO package, making it easy to integrate into a variety of circuit designs without taking up excessive board space. Whether for portable devices, wireless systems, or distributed power systems, the MAX797ESE-T delivers the performance and reliability expected from a leading power management solution by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2302 $52.4604
5+ $21.5223 $107.6115
8+ $20.8497 $166.7976
10+ $20.1771 $201.7710
13+ $19.5046 $253.5598
18+ $17.4868 $314.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,159 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess