The ADS8695IPWR is a precision, 18-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-accuracy signal acquisition and conversion in a wide range of applications. This device offers an impressive sampling rate of up to 500kSPS (kilo-samples per second), making it suitable for high-speed data acquisition systems.
Key Features:
- Resolution: 18-bit SAR ADC, providing high precision for sensitive applications.
- Sampling Rate: Up to 500 kSPS, enabling the capture of fast transient signals.
- Input Range: Bipolar input range of ±10.24 V, allowing for a wide variety of signal inputs.
- Interface: SPI-compatible serial interface, facilitating easy communication with most microcontrollers and digital systems.
- Reference: Internal 4.096 V reference with low drift, ensuring stable performance over temperature and time.
- Package: Offered in a compact TSSOP-16 package, suitable for space-constrained applications.
- Power Supply: Single-supply operation from 4.75 V to 5.25 V.
- Temperature Range: Industrial temperature range from -40°C to +125°C, enabling use in harsh environments.
Applications:
The ADS8695IPWR is versatile and can be used in various applications such as:
- Industrial process control
- Motor control
- Data acquisition systems (DAS)
- Medical instrumentation
- High-precision measurement equipment
Product Advantages:
This ADC is designed to meet the rigorous demands of industrial and instrumentation applications. Its high resolution and sampling rate are complemented by features like an internal voltage reference and an extensive temperature range. The ADS8695IPWR's precise conversion capabilities ensure accurate readings, making it a reliable choice for critical measurement tasks. Furthermore, its ease of integration into existing systems due to the SPI interface and TSSOP-16 packaging makes it an ideal choice for designers looking to improve their system's performance with minimal design changes.