Product Overview: MAX797ESE-TG068 from Maxim Integrated
The MAX797ESE-TG068 is a high-performance, step-down DC-DC converter designed and manufactured by Maxim Integrated, a trusted leader in the development of innovative analog and mixed-signal products and technologies. This power management integrated circuit (IC) is specifically engineered to deliver a highly efficient, reliable, and compact power conversion solution for a wide range of applications.
Key Features
- High Efficiency: The MAX797ESE-TG068 offers an excellent efficiency rate, which helps in reducing power loss during conversion, thereby extending battery life in portable devices.
- Adjustable Output Voltage: This versatile IC allows users to set the output voltage to the desired level to meet the specific requirements of the target application, providing design flexibility.
- Low Dropout Operation: It is designed to maintain regulation even when the input-to-output voltage differential is very low, making it ideal for battery-powered devices where the input voltage may vary.
- Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, ensuring safe operation under various conditions.
- Compact Size: The small footprint of the MAX797ESE-TG068 makes it suitable for space-constrained applications, without compromising on power or efficiency.
Applications
The MAX797ESE-TG068's versatile nature makes it suitable for a broad array of applications, including but not limited to:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Computing peripherals
- Industrial control systems
Technical Specifications
- Package Type: Surface Mount, SOIC-16
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Range: Typically designed to operate over a wide range of input voltages.
- Switching Frequency: High-frequency operation to reduce the size of external components.
The MAX797ESE-TG068 from Maxim Integrated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management solutions. With its advanced features and robust design, it stands out as a top-tier component in the field of DC-DC conversion technology.