EN
  • EN
  • DE

MAX807LEWE

Part No MAX807LEWE
Manufacturer Maxim Integrated
Description Full-Featured uP Supervisory Circuit with +/-1.5% Reset Accuracy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215026-MAX807LEWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX807LEWE CAD Model

Description

The MAX807LEWE is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This device offers several key features that make it an essential component for any system requiring a reliable watchdog and reset function. The MAX807LEWE ensures that the µP is reset to a known state during power-up, power-down, and brownout conditions. In addition, the integrated watchdog timer supervises system operation and signals the microprocessor to reset if it finds the software to be operating erratically.

Key Features:

  • Precision Monitoring: It has a precision voltage monitor that keeps a close watch on the system's power supply.
  • Watchdog Timer: The built-in watchdog timer ensures that the system remains functional by forcing a system reset if the µP fails to stroke the watchdog periodically.
  • Manual Reset: A manual reset feature allows for an external pushbutton to initiate a system reset, providing an additional layer of user control.
  • Reset Time Delay: The MAX807LEWE features an adjustable reset timeout period, which can be set according to the specific needs of the application.
  • Power Supply Glitch Immunity: Temporary dips in power supply voltage will not cause the device to issue a reset, ensuring that the µP operates smoothly through minor power disturbances.

Applications:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

The MAX807LEWE is available in a 16-pin wide SO package, which makes it suitable for surface mount technology (SMT) and occupies minimal board space. Its operating temperature range of -40°C to +85°C allows for deployment in various environmental conditions, ensuring reliable system operation even in extreme scenarios. With Maxim Integrated's reputation for high-quality components, the MAX807LEWE is a dependable choice for ensuring system stability and integrity.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess