EN
  • EN
  • DE

MAX809J-4.00

Part No MAX809J-4.00
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706580-MAX809J-4.00
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX809J-4.00 CAD Model

Description

Product Overview: MAX809J-4.00 by Maxim Integrated

The MAX809J-4.00 is a precision microprocessor (µP) reset circuit developed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant level of system reliability and accuracy required in critical applications. This compact and efficient component ensures that the µP and its peripherals are reset properly during a power failure or whenever the voltage supplied falls below a predetermined value.

Key Features

  • Voltage Monitoring: The MAX809J-4.00 monitors the power supply voltage and maintains the reset output in the active condition until the supply voltage exceeds the reset threshold level of 4.00V.
  • Reset Timeout: After the supply voltage exceeds the reset threshold, the reset output remains in the active state for a reset timeout period, allowing the power supply and processor to stabilize.
  • Low Power Consumption: Designed for low power consumption, this device is ideal for portable and battery-powered equipment.
  • High Accuracy: With precision temperature-compensated voltage reference and comparator circuitry, the MAX809J-4.00 ensures high accuracy in reset threshold levels.
  • Manual Reset: A manual reset feature allows for a system reset to be initiated with an external switch.

Applications

The MAX809J-4.00 is versatile and can be used in a wide range of applications, including:

  • Computers and controllers
  • Intelligent instruments
  • Portable/Battery-powered equipment
  • Embedded systems

Package and Availability

This device is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its industry-standard footprint ensures compatibility with many PCB layouts.

Maxim Integrated's commitment to quality means that the MAX809J-4.00 is manufactured to high standards, ensuring reliable performance under varying conditions and across different applications. For designers looking for a robust and reliable power supply monitoring solution, the MAX809J-4.00 offers a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess