The MAX809SEUR from Maxim Integrated is a compact, highly efficient microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a significant function in these systems by asserting a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring the proper operation of the μP when power is applied.
Key Features
- Precision Monitoring: This device features a precision voltage monitor that keeps a watchful eye on the system's power supply, ensuring that the connected microprocessor is reset with accuracy whenever necessary.
- Low Power Consumption: With its low power consumption, the MAX809SEUR is an ideal choice for portable and battery-operated devices, helping to extend the overall battery life of the system.
- Manual Reset Input: It includes a manual reset input that allows the reset to be triggered with an external switch or logic signal, providing additional control to the system operator or other circuitry.
- Reset Timeout: After the VCC has risen above the reset threshold, the MAX809SEUR maintains the reset output in the active state for a preset timeout period, ensuring the μP has adequate time to initialize.
- Compact SOT Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising performance.
Applications
The MAX809SEUR is versatile and can be used in a variety of applications that require reliable system monitoring and reset capabilities. These include:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Networking Equipment
- Industrial Controllers
Technical Specifications
Parameter
Value
Threshold Voltage
Typically 2.93V
Operating Voltage Range
1.0V to 10.0V
Reset Timeout Period
140ms min
Package Type
SOT-23
Operating Temperature
-40°C to +105°C
Overall, the MAX809SEUR from Maxim Integrated is a reliable and essential component for any system requiring robust power monitoring and reset functionality.