EN
  • EN
  • DE

MAX809SEURTR-1-V-LF

Part No MAX809SEURTR-1-V-LF
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706592-MAX809SEURTR-1-V-LF
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX809SEURTR-1-V-LF CAD Model

Description

Maxim Integrated's MAX809SEURTR-1-V-LF Microprocessor Reset Circuit

The MAX809SEURTR-1-V-LF is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this device ensures that your microprocessor system will reset to a known state during power-up, power-down, or brown-out conditions. It is an essential component for maintaining system integrity and preventing software corruption.

This supervisory circuit features a factory-trimmed reset threshold voltage (VIT), which is tailored for operation with a variety of supply voltages, making it versatile for use in numerous applications. The reset output is asserted when the VCC supply voltage falls below the reset voltage threshold, and it remains asserted until the supply voltage returns to an acceptable level and a reset timeout period has elapsed. This ensures a proper reset signal to the µP during power-up, power-down, or during a brown-out event.

The MAX809SEURTR-1-V-LF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its low supply current of only 20µA (typical) makes it suitable for portable and battery-operated devices where power conservation is crucial. Additionally, the device is characterized for operation over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Key features of the MAX809SEURTR-1-V-LF include:

  • Factory-trimmed VIT
  • Low supply current of 20µA (typical)
  • Guaranteed reset valid to VCC = 1V
  • Power supply transient immunity
  • No external components required
  • Compact SOT-23 package

Whether you're designing a complex digital system or simply need a reliable reset circuit for your microprocessor, the MAX809SEURTR-1-V-LF by Maxim Integrated offers a proven solution that is easy to integrate and provides peace of mind through its robust power monitoring capabilities.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess