EN
  • EN
  • DE

LM317AL-TA3-T

Part No LM317AL-TA3-T
Manufacturer UTC
Description MEDIUM CURRENT 1.2V TO 37V ADJUSTABLE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198533-LM317AL-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317AL-TA3-T CAD Model

Description

The LM317AL-TA3-T is an adjustable 3-terminal positive voltage regulator capable of supplying in excess of 1.5 A over an output voltage range of 1.2 V to 37 V. It is exceptionally easy to use and requires only two external resistors to set the output voltage. Furthermore, it employs internal current limiting, thermal shutdown and safe area compensation, making it essentially blow-out proof. The LM317AL-TA3-T serves a wide variety of applications, including local, on card regulation. This device also makes an especially simple adjustable switching regulator, a programmable output regulator, or by connecting a fixed resistor between the adjustment and output, the LM317AL-TA3-T can be used as a precision current regulator.

Applications

  • Power Management: Used in various power supply designs to provide adjustable voltage regulation.
  • Battery Chargers: Employed in creating adjustable battery charging circuits.
  • Adjustable Power Supplies: Forms the core of adjustable power supplies for laboratory or hobbyist use.
  • Linear Regulators: Used as a linear regulator in electronic circuits requiring stable voltage outputs.

Features

  • Adjustable Output Voltage: Output voltage adjustable from 1.2V to 37V.
  • Guaranteed 1.5A Output Current: Capable of sourcing over 1.5A output current.
  • Internal Thermal Overload Protection: Prevents damage due to excessive heat.
  • Current Limiting: Internal current limiting to prevent damage from output short circuits.
  • Safe Area Compensation: Provides protection against transistor safe operating area violations.
  • Floating Operation: Can be used in floating applications without ground connection issues.
  • Standard 3-Terminal Transistor Package: Easy to mount and connect using standard TO-220 package.

Benefits

  • Flexibility: Adjustable output voltage allows for use in a wide variety of applications.
  • Ease of Use: Requires only two external resistors to set the output voltage.
  • Robustness: Internal protection features enhance device reliability and prevent damage.
  • Cost-Effective: Provides high performance at a competitive price point.
  • Simplified Design: Reduces component count and simplifies power supply designs.

Technical Specifications:

  • Output Voltage Range: 1.2V to 37V
  • Output Current: 1.5A (minimum)
  • Input Voltage: 40V (maximum)
  • Operating Temperature: -40°C to +125°C
  • Package Type: TO-220

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2173 $51.0655
565+ $0.1783 $100.7395
870+ $0.1727 $150.2490
1,200+ $0.1672 $200.6400
1,550+ $0.1616 $250.4800
2,075+ $0.1449 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess