The MAX809T-3.08 from Maxim Integrated is a compact, low-power voltage supervisor designed to monitor power supplies in microprocessor systems. It provides a precise, factory-trimmed monitoring threshold voltage of 3.08V, ensuring that your digital systems operate within their specified voltage range for enhanced reliability and performance.
Key Features
- Precision Voltage Monitoring: The MAX809T-3.08 ensures accurate monitoring with a threshold voltage of 3.08V, making it ideal for 3.3V-powered systems.
- Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, contributing to the overall efficiency of your system.
- Reset Output: The device features an active-low reset output that remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, providing a reliable reset signal for microprocessors and other digital systems.
- Manual Reset Input: A manual reset input allows users to trigger a reset pulse, offering additional control over the reset functionality.
- Compact SOT23 Packaging: The MAX809T-3.08 is available in a small SOT23 package, making it suitable for space-constrained applications.
Applications
The versatility of the MAX809T-3.08 makes it suitable for a wide range of applications, including:
- Microprocessor and microcontroller systems
- Portable and battery-powered equipment
- Intelligent instruments
- Industrial controllers
- Computers and embedded systems
Product Summary
The Maxim Integrated MAX809T-3.08 voltage supervisor is an essential component for systems that require reliable voltage monitoring. With its precise threshold voltage, low power consumption, and convenient reset features, it ensures system stability and protects against power supply anomalies. The compact form factor further enhances its appeal for modern electronic designs where space is at a premium.