EN
  • EN
  • DE
  • IT

MAX812TEUS+T

Part No MAX812TEUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MON W/RESET SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 003303-MAX812TEUS+T
Ultra Librarian 3D Model Ultra Librarian MAX812TEUS+T CAD Model

Description

Maxim Integrated MAX812TEUS+T Microprocessor Reset Circuit

The MAX812TEUS+T is a compact, highly precise microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a single +3V to +5V power supply voltage. This makes the MAX812TEUS+T an ideal choice for use in a wide array of products, from computers and controllers to portable/battery-powered equipment.

This supervisory circuit is capable of asserting a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the µP is reset properly during power-up, power-down, and brown-out conditions. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, providing the system with a stable interval to recover from a low voltage condition.

The MAX812TEUS+T comes in a compact SOT-143 package, which is suitable for space-constrained applications. Its key features include a factory-set reset threshold voltage, which simplifies design efforts, and a low supply current of only 17µA, which is beneficial for power-sensitive designs. Additionally, the device boasts a reset active-low output, which can directly interface with the reset pin of most microprocessors, enhancing system stability and functionality.

Another important feature of the MAX812TEUS+T is its immunity to short VCC transients, ensuring that the reset output will only be triggered by legitimate power failures, not by brief glitches on the supply line. The device also offers a debounced manual reset input, which allows for a manual assertion of the reset signal when needed.

In summary, the Maxim Integrated MAX812TEUS+T is a reliable, easy-to-use supervisory circuit that can significantly improve system stability by monitoring the supply voltage and ensuring that the microprocessor resets cleanly in the event of power disturbances. Its small footprint, low power consumption, and robust feature set make it an excellent choice for a wide range of applications where precise voltage monitoring is crucial.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $1.9148
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $5.5293
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5695 $56.5290
54+ $2.1083 $113.8482
83+ $2.0424 $169.5192
114+ $1.9765 $225.3210
147+ $1.9106 $280.8582
197+ $1.7129 $337.4413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess