EN
  • EN
  • DE
  • IT

MAX812TEUS-T

Part No MAX812TEUS-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR UPROCESSR VOLT MON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX812
Standard Package 234 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214778-MAX812TEUS-T
Ultra Librarian 3D Model Ultra Librarian MAX812TEUS-T CAD Model

Description

The MAX812TEUS-T is a compact, highly integrated voltage monitor chip designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This precision voltage monitor is tailored for systems that require a reliable supervision of the power supply to ensure stable and proper operation.

Key Features

  • Integrated Reset Function: This device comes with a built-in reset feature that initiates a reset signal whenever the monitored voltage falls below a preset threshold, ensuring that the system can recover from brown-out conditions.
  • Low Power Consumption: Designed to be energy-efficient, the MAX812TEUS-T consumes minimal power, making it suitable for battery-operated devices where power conservation is crucial.
  • High Accuracy: With precision voltage monitoring, it guarantees that the system operates within its specified voltage range, thereby enhancing overall reliability.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, providing flexibility across different applications.
  • Compact SOT-23 Packaging: The device's small footprint allows it to be easily integrated into space-constrained designs without compromising performance.

Applications

The MAX812TEUS-T is versatile and can be employed in a wide range of applications. It is particularly useful in microprocessor systems, computers, controllers, and portable/battery-powered equipment where maintaining the correct operation voltage is essential for the integrity of the system's functionality.

Technical Specifications

  • Voltage Threshold Options: Various options are available to cater to different monitoring requirements.
  • Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for industrial applications.
  • Output Type: The reset output can be either active-high or active-low, depending on the model, providing design flexibility.
  • Package Type: Supplied in a small SOT-23 package, it is ideal for PCBs where space is at a premium.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX812TEUS-T is a top choice for designers looking to incorporate a reliable voltage monitoring solution into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5695 $56.5290
54+ $2.1083 $113.8482
83+ $2.0424 $169.5192
114+ $1.9765 $225.3210
147+ $1.9106 $280.8582
197+ $1.7129 $337.4413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess