The MAX813ESA is a highly integrated circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is a microprocessor (µP) supervisory circuit used to monitor the power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in system designs.
This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX813ESA features both a manual reset input and a watchdog timer, making it a versatile choice for a wide range of applications. The watchdog timer is a crucial component that monitors the functioning of the microprocessor, ensuring that it operates correctly by forcing a system reset if the µP hangs or operates erratically.
The MAX813ESA is available in an 8-pin SO package, which is ideal for space-constrained applications. It operates over a wide voltage range, typically from 1.0V to 5.5V, which makes it suitable for use in systems with different power requirements. It also offers a reset threshold voltage accuracy of ±2%, ensuring reliable performance even under varying conditions.
Key features of the MAX813ESA include its low supply current of only 17µA (typical), which contributes to the overall energy efficiency of the system. It also has an active-low reset output, which is guaranteed to remain in the logic low state for a minimum of 100ms after VCC has risen above the reset threshold level. This ensures that the µP and other devices have sufficient time to initialize properly during power-up.
The MAX813ESA is designed for use in computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment. Its robust feature set and compact form factor make it an essential component for ensuring system stability and reliability.
To sum up, the MAX813ESA supervisory circuit is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that cater to the needs of modern electronic systems.