EN
  • EN
  • DE

DSPIC33FJ16MC101-I/SO

Part No DSPIC33FJ16MC101-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SOIC / MCU 16-bit dsPIC RISC 16KB Flash 3.3V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 15
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 773555-DSPIC33FJ16MC101-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ16MC101
Introduction Date January 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16MC101-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ16MC101-I/SO

The DSPIC33FJ16MC101-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by the renowned Microchip Technology. This compact, yet powerful integrated circuit is designed to deliver the functionality of a microcontroller infused with the computational prowess of a digital signal processor, encapsulated in a small-outline, surface-mount package (SOIC).

Key Features

  • Core: The heart of the DSPIC33FJ16MC101-I/SO is a 16-bit dsPIC33F core that boasts a maximum speed of 40 MIPS, providing robust processing capabilities for a variety of computational tasks.
  • Memory: With 16 KB of flash memory and 2 KB of RAM, this DSC offers ample space for code and data storage, facilitating complex algorithms and applications.
  • I/O Ports: The device comes with 21 I/O pins, allowing for versatile connectivity options with peripherals and other components in embedded systems.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels enables precise measurement of analog signals, essential for sensor interfacing and data acquisition tasks.
  • PWM: Advanced motor control is made possible with the inclusion of high-resolution Pulse Width Modulation (PWM) outputs, which are indispensable for driving motors and controlling power delivery.
  • Communication Interfaces: The DSPIC33FJ16MC101-I/SO supports a variety of communication protocols, including I²C, SPI, and UART, providing flexibility for serial communication with other devices.
  • Temperature Range: This device operates over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Power Management: The DSC features power-saving modes and an on-chip voltage regulator, contributing to efficient power management and longer battery life in portable applications.

Applications

The DSPIC33FJ16MC101-I/SO is an ideal choice for a multitude of applications that require a blend of control and signal processing capabilities. It is particularly suited for:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices

With its robust feature set and Microchip's reputation for quality, the DSPIC33FJ16MC101-I/SO stands as a versatile and reliable solution for engineers and designers looking to enhance their embedded systems with advanced digital signal control capabilities.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8641 $50.2333
32+ $3.1706 $101.4592
49+ $3.0715 $150.5035
68+ $2.9724 $202.1232
88+ $2.8733 $252.8504
117+ $2.5761 $301.4037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess