EN
  • EN
  • DE

MAX819LCPA+

Part No MAX819LCPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 1 Active Low/Push-Pull 8-Pin PDIP N / IC SUPERVISOR MPU 5V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787062-MAX819LCPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX819L
Introduction Date March 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX819LCPA+ CAD Model

Description

Maxim Integrated MAX819LCPA+ Microprocessor Supervisory Circuit

The Maxim Integrated MAX819LCPA+ is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity in the event of power failures or unexpected behavior in digital systems. This compact and efficient device is essential for managing the power supply and monitoring the operation of microprocessors, microcontrollers, and other digital systems that require precise voltage regulation and supervisory functions.

Key Features:

  • Power Supply Monitoring: The MAX819LCPA+ ensures that the system's power supply remains within acceptable thresholds, providing a reset output during power-up, power-down, and brownout conditions.
  • Programmable Watchdog Timer: It includes a programmable watchdog timer that can be set by an external capacitor to monitor system operation and initiate a system reset if the µP becomes unresponsive.
  • Manual Reset: A manual reset input allows for an external trigger to reset the system, offering additional flexibility and control for system maintenance or troubleshooting.
  • Voltage Monitor: The device monitors the reset threshold voltage with high precision, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX819LCPA+ consumes minimal power, which is crucial for battery-operated devices.
  • Compact and Versatile: Housed in a compact 8-pin PDIP package, it is suitable for a wide range of applications, including portable devices, embedded systems, and industrial controls.

Applications:

The versatile nature of the MAX819LCPA+ makes it an ideal choice for various applications that require reliable system monitoring and reset capabilities. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Industrial Controls

With its robust feature set, the Maxim Integrated MAX819LCPA+ supervisory circuit is an essential component for designers and engineers looking to enhance system reliability and prevent data loss or corruption due to power anomalies or system failures.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess