EN
  • EN
  • DE

MAX819LESA+T

Part No MAX819LESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071257-MAX819LESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX819LESA+T CAD Model

Description

Product Overview: MAX819LESA+T from Maxim Integrated

The MAX819LESA+T is a highly integrated power-supply solution from Maxim Integrated, designed to cater to the demanding needs of modern electronic applications. This versatile component features a unique combination of a microprocessor (µP) supervisory circuit with a power-on reset control, making it an ideal choice for managing microprocessor systems reliably and efficiently.

Key Features

  • Power-On Reset Control: The device ensures that the µP powers up in a known state by providing a precision power-on reset control.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-operated devices, helping to extend their operational life.
  • Voltage Monitoring: The MAX819LESA+T includes a feature to monitor the supply voltage, ensuring that the system operates within the specified voltage range for enhanced reliability.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to reset the system, thereby offering additional control to the user.
  • Compact Package: Available in a compact 8-pin SOIC package, it occupies minimal space on the PCB, allowing for more efficient use of board real estate.

Applications

The MAX819LESA+T is suitable for a wide range of applications, particularly where reliable system operation and power management are critical. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Industrial Controllers

Technical Specifications

The device operates over a broad voltage range and is characterized by the following specifications:

  • Supply Voltage Range: 1.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Reset Threshold Voltage Options Available
  • Immunity to Short Voltage Transients
  • Low Supply Current: 17µA (typical)

In conclusion, the MAX819LESA+T by Maxim Integrated is a robust and reliable solution for system power management and µP supervision. Its integration of essential functions, along with its low power consumption and compact packaging, make it a top choice for designers looking to enhance system stability and extend operational life.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess