EN
  • EN
  • DE

MAX8213AESE+

Part No MAX8213AESE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 5 Active Low/Open Drain Automotive 16-Pin SOIC N Tube / IC MONITOR VOLT MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787066-MAX8213AESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8213
Introduction Date July 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX8213AESE+ CAD Model

Description

Maxim Integrated MAX8213AESE+ Voltage Monitor

The Maxim Integrated MAX8213AESE+ is a precision voltage monitor designed to ensure the reliability and stability of your electronic systems. This high-quality component is essential for applications requiring accurate voltage threshold detection and monitoring, making it an ideal solution for a wide range of industries, including telecommunications, automotive, and consumer electronics.

This voltage monitor is part of Maxim's MAX8213 series and comes in a compact 16-pin SOIC package, which is both space-efficient and easy to integrate into your PCB design. The MAX8213AESE+ operates over a wide voltage range and offers a variety of features that make it a versatile and indispensable part of any power management system.

Key Features:

  • Programmable Voltage Threshold: The device allows you to set a precise voltage threshold, ensuring that your system can detect and respond to under or overvoltage conditions.
  • High Accuracy: With its precision voltage monitoring, the MAX8213AESE+ ensures that voltage levels are monitored with high accuracy, providing reliable performance and preventing potential damage to your system.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage monitor consumes minimal power, helping to extend the battery life of portable devices and reduce overall energy costs.
  • Wide Operating Temperature Range: The device is capable of operating in a broad temperature range, making it suitable for harsh environments and demanding applications.
  • Robust Output Stage: The output stage of the MAX8213AESE+ can directly drive a load, offering a robust interface without the need for external components.

Applications:

  • Power Supply Monitoring
  • Battery-Powered Devices
  • Microprocessor Systems
  • Industrial Control Systems
  • Automotive Electronics

The MAX8213AESE+ from Maxim Integrated is a reliable and precise solution for monitoring voltage levels in your electronic systems. Its programmability, accuracy, and low power consumption make it an ideal choice for designers looking to enhance the safety and efficiency of their products.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8818 $53.6454
7+ $14.6723 $102.7061
11+ $14.2138 $156.3518
15+ $13.7553 $206.3295
19+ $13.2968 $252.6392
26+ $11.9212 $309.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess