EN
  • EN
  • DE

MAX8213AESE

Part No MAX8213AESE
Manufacturer Maxim Integrated
Description Five Universal Voltage Monitors - Complete Microprocessor Voltage Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215089-MAX8213AESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8213AESE CAD Model

Description

MAX8213AESE - Voltage Monitor IC from Maxim Integrated

The MAX8213AESE is a high-performance, precision voltage monitor IC designed and manufactured by Maxim Integrated. This device is engineered to provide reliable monitoring of positive and negative power supplies to ensure that the system operates within specified voltage thresholds. It is an ideal solution for a wide range of applications, including microprocessor systems, computers, controllers, and battery-powered equipment.

Key Features

  • Precision Monitoring: The MAX8213AESE offers precise voltage threshold monitoring, ensuring that your system operates within safe voltage limits.
  • Wide Voltage Range: This IC is capable of monitoring voltages from 1.1V up to 5.5V, making it versatile for various applications.
  • Low Power Consumption: With its low power requirements, the MAX8213AESE is suitable for battery-operated devices, contributing to longer battery life.
  • High Accuracy: The device features a high accuracy threshold, providing dependable monitoring and protection for sensitive electronic components.
  • Programmable Delay: It includes a programmable time delay feature, allowing users to set specific intervals before the output is activated, preventing false triggers.

Package and Temperature Range

The MAX8213AESE is available in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Microprocessor Systems
  • Computers and Servers
  • Industrial Controllers
  • Battery Management Systems
  • Portable Electronic Devices

With its robust feature set and Maxim Integrated's commitment to quality, the MAX8213AESE is a top choice for designers looking to incorporate a reliable voltage monitoring solution into their products. Its precision and flexibility make it an indispensable component for maintaining system stability and performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8818 $53.6454
7+ $14.6723 $102.7061
11+ $14.2138 $156.3518
15+ $13.7553 $206.3295
19+ $13.2968 $252.6392
26+ $11.9212 $309.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess