EN
  • EN
  • DE
  • IT

MAX8213BCPE

Part No MAX8213BCPE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Five Universal Voltage Monitors - Complete Microprocessor Voltage Monitoring | IC V-MONITOR 5 UNIVERSAL 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX8213
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215090-MAX8213BCPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8213BCPE CAD Model

Description

Maxim Integrated MAX8213BCPE Voltage Monitor IC

The MAX8213BCPE is a high-precision voltage monitor integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is engineered to safeguard sensitive electronic systems by monitoring the supply voltage and ensuring it remains within specified thresholds. It is an essential component for applications requiring reliable voltage supervision to prevent damage due to under or over-voltage conditions.

The MAX8213BCPE is packaged in a 16-pin plastic DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards (PCBs). This package is designed for ease of integration into a wide variety of systems, ranging from industrial controls to consumer electronics.

One of the key features of the MAX8213BCPE is its ability to monitor multiple supply voltages. This versatility allows designers to use a single IC for overseeing several points in a system, thus simplifying the design and reducing overall component count. The device is capable of monitoring voltages as low as 1.6V, making it suitable for low-voltage applications as well.

The MAX8213BCPE offers four independent voltage monitor inputs, each with its own set of programmable voltage thresholds. These thresholds can be set using external resistors, providing designers with the flexibility to tailor the monitoring to specific system requirements. The IC generates a reset signal whenever the monitored voltage falls below its programmed threshold, which can be used to initiate corrective actions such as resetting a microcontroller or shutting down a system to prevent damage.

Additionally, the MAX8213BCPE features a built-in hysteresis to prevent false triggering due to transient voltage fluctuations, ensuring stable and reliable operation. The device also includes an active-low reset output, which is guaranteed to be in the correct state for VCC down to 1V, further enhancing the IC's robustness in low-voltage scenarios.

In summary, the Maxim Integrated MAX8213BCPE is a versatile and reliable solution for voltage monitoring in a multitude of electronic applications. Its precision, programmability, and ease of use make it an ideal choice for designers seeking to enhance the safety and stability of their systems.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess