EN
  • EN
  • DE

MAX8215MJD

Part No MAX8215MJD
Manufacturer Maxim Integrated
Description ±5V, ±12V (±15V) Dedicated Microprocessor Voltage Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215099-MAX8215MJD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8215MJD CAD Model

Description

Maxim Integrated MAX8215MJD Overview

The MAX8215MJD from Maxim Integrated is a high-precision voltage monitor designed to ensure the reliable operation of microprocessors (µPs) and other voltage-sensitive devices. This integrated circuit (IC) is engineered to monitor the power supply voltages in digital systems, providing a critical safeguard against unexpected voltage drops that could lead to system failures or data loss.

Key Features

  • Multiple Voltage Threshold Options: The MAX8215MJD is available in several pre-set voltage threshold levels to match the needs of various systems, ensuring compatibility with a wide range of microprocessor requirements.
  • Low Power Consumption: Designed for energy-efficient operation, this device consumes minimal power, making it suitable for battery-powered applications where power conservation is crucial.
  • Fast Response Time: It offers a rapid response to under-voltage conditions, quickly signaling the system to take corrective action, such as initiating a safe shutdown process to prevent damage.
  • High Accuracy: With its precision voltage monitoring, the MAX8215MJD maintains system integrity by providing accurate and reliable voltage readings, crucial for maintaining the stability of sensitive electronic components.

Applications

The MAX8215MJD is ideal for use in a variety of applications where voltage monitoring is essential. These include:

  • Microprocessor-based systems
  • Industrial control systems
  • Portable battery-operated devices
  • Embedded systems
  • Data storage systems

Package and Quality

The device comes in a 14-pin CERDIP (Ceramic Dual In-line Package), denoted by the 'MJD' suffix in its part number, which provides robust environmental and mechanical protection. Maxim Integrated's commitment to quality ensures that the MAX8215MJD meets stringent industry standards for performance and reliability.

Conclusion

With its precise voltage monitoring capabilities and low power consumption, the MAX8215MJD from Maxim Integrated stands out as a crucial component for any system that relies on stable power supply. Its ability to quickly detect and respond to voltage anomalies makes it an invaluable tool for protecting sensitive electronic systems from the dangers of under-voltage conditions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess