Product Overview: NXP UAA2080H
The NXP UAA2080H is a high-performance integrated circuit designed for use in advanced television signal processing systems. This versatile chip is part of NXP's acclaimed line of multimedia processing components, known for their reliability, efficiency, and cutting-edge technology.
Key Features
- Advanced Signal Processing: The UAA2080H is equipped with sophisticated signal processing capabilities, ensuring superior image quality and stable television reception.
- Integration: This IC integrates multiple functions that typically require separate components, thereby reducing the overall system cost and complexity.
- Sound Carrier Detection: It features automatic sound carrier detection, which simplifies the design of multi-standard TV receivers.
- Minimal External Components: Designed to operate with a minimal number of external components, the UAA2080H simplifies circuit design and lowers manufacturing costs.
- Flexibility: The UAA2080H supports various television standards, making it a flexible solution for global applications.
Applications
The UAA2080H is suitable for a range of applications in the consumer electronics market, particularly in television sets, where it can be used in:
- IF signal processing
- Video demodulation
- Sound processing
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5V (Typical) |
| Operating Temperature |
-20°C to +70°C |
| Package |
SIL9MPF |
Quality and Reliability
NXP Semiconductors is committed to the highest standards of quality and reliability. The UAA2080H is manufactured in state-of-the-art facilities, ensuring that each chip meets NXP's rigorous quality control measures. This dedication to excellence makes the UAA2080H an ideal choice for manufacturers seeking to create high-quality, dependable consumer electronics.