EN
  • EN
  • DE

MAX821SEUS+T

Part No MAX821SEUS+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706686-MAX821SEUS+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX821SEUS+T CAD Model

Description

Maxim Integrated MAX821SEUS+T Voltage Regulators

The MAX821SEUS+T from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed for applications requiring a compact, efficient, and reliable power solution. This device is particularly suitable for portable electronics, where power efficiency and conservation are critical. The MAX821SEUS+T is available in a small, surface-mount SOT-143 package, making it ideal for space-constrained designs.

One of the key features of the MAX821SEUS+T is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is especially useful in battery-operated devices where the input voltage can vary significantly as the battery discharges. The regulator can maintain a stable output voltage, providing consistent performance throughout the battery's life.

The MAX821SEUS+T offers an output voltage range that is preset at the factory, with options available to suit a variety of applications. This fixed output voltage ensures a stable and accurate supply for sensitive components. The device also includes over-temperature and over-current protection, enhancing the safety and reliability of the overall system by preventing damage due to abnormal operating conditions.

With its low quiescent current, the MAX821SEUS+T is an excellent choice for battery-powered devices, as it helps to extend battery life by minimizing the power drawn when the device is in standby mode. This feature is critical for modern electronics where extended operational time is a significant advantage.

Overall, the Maxim Integrated MAX821SEUS+T voltage regulator is a high-quality component that provides a reliable power management solution for a wide range of applications. Its low dropout voltage, fixed output options, and protective features make it an excellent choice for designers looking to optimize their power supply design for efficiency and reliability.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2781 $59.8934
33+ $3.5112 $115.8696
51+ $3.4015 $173.4765
71+ $3.2918 $233.7178
91+ $3.1820 $289.5620
122+ $2.8529 $348.0538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess