EN
  • EN
  • DE

MAX823MEUK

Part No MAX823MEUK
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX823
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632415-MAX823MEUK
Ultra Librarian 3D Model Ultra Librarian MAX823MEUK CAD Model

Description

Maxim Integrated MAX823MEUK Microprocessor Supervisory Circuit

The Maxim Integrated MAX823MEUK is a compact, highly reliable supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the microprocessor and other critical system components operate within the specified power supply parameters. This microelectronic device is a crucial component for applications that demand consistent and accurate system monitoring.

At the heart of the MAX823MEUK supervisory circuit is its ability to assert a reset signal to the microprocessor whenever the VCC supply voltage falls below a predetermined threshold, known as the reset voltage threshold. This ensures that the system resets in a controlled manner during power-up, power-down, and brown-out conditions. The reset output remains asserted for a period after VCC has risen above the reset threshold, providing a guaranteed reset signal duration, which is crucial for proper system recovery.

The MAX823MEUK comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide voltage range and features low supply current, which helps in reducing the overall power consumption of the system. Its key features include:

  • Precision Monitoring: Accurate monitoring of the power supply with a factory-trimmed reset threshold voltage.
  • Low Power Consumption: The device consumes minimal power, making it suitable for portable and battery-operated applications.
  • Guaranteed Reset: It provides a guaranteed reset valid to VCC = 1V, ensuring reliable system reset.
  • Manual Reset: A manual reset input allows for a user or external microcontroller to initiate a system reset.
  • High Threshold Accuracy: The reset threshold accuracy is maintained over the entire temperature range, providing consistent performance.
  • Immunity to Short VCC Transients: The device includes circuitry to ignore brief drops in VCC, which prevents false triggering of the reset signal.

The MAX823MEUK is ideal for a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and embedded systems. Its robust feature set ensures that it can handle the rigorous demands of maintaining system integrity and preventing data loss during power supply fluctuations.

For designers looking for a reliable supervisory solution, the Maxim Integrated MAX823MEUK offers a blend of precision, low power consumption, and compact form factor, making it a top choice in the industry.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess