EN
  • EN
  • DE

MAX824LEUK

Part No MAX824LEUK
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC MPU SPRVSR CIRC WDT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX824
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632418-MAX824LEUK
Ultra Librarian 3D Model Ultra Librarian MAX824LEUK CAD Model

Description

Maxim Integrated's MAX824LEUK Microprocessor Reset Circuit

The MAX824LEUK from Maxim Integrated is a highly reliable and compact microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a significant level of system reliability with its ability to reset a μP during power-up, power-down, and brownout conditions. The MAX824LEUK ensures that the μP starts up in a known state and helps to prevent system errors and malfunctions.

This supervisory circuit comes in a small SOT-23 package, making it an excellent choice for space-constrained applications. It is ideal for portable devices, such as PDAs, mobile phones, and other handheld technology, where size and reliability are critical considerations.

Key features of the MAX824LEUK include:

  • Precision Monitoring: It offers a factory-trimmed reset threshold voltage, ensuring accurate monitoring of the VCC supply voltage.
  • Low Power Consumption: With a low supply current of only 3.5μA (typical), it is suitable for battery-operated devices where power efficiency is paramount.
  • Manual Reset Input: The inclusion of a manual reset input provides a flexible way to initiate a system reset from an external source.
  • Reset Timeout: It features a 140ms minimum reset timeout delay, providing enough time for the μP to stabilize during power-up.
  • Operating Voltage Range: The device operates over a wide voltage range of 1.2V to 5.5V, accommodating various system voltages.

The MAX824LEUK is designed to be highly reliable, featuring an active-low RESET output which remains asserted for the reset timeout period after VCC has risen above the reset threshold. This ensures a proper reset of the μP during power-up, power-down, and brownout conditions without false triggering.

Maxim Integrated's commitment to quality and reliability is evident in the MAX824LEUK, making it a top choice for designers who need a robust power monitoring solution for their digital systems. Whether used in consumer electronics, embedded systems, or IoT devices, the MAX824LEUK helps to enhance system stability and extend product life.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess