EN
  • EN
  • DE

MAX824REUK

Part No MAX824REUK
Manufacturer Maxim Integrated
Description 5-Pin Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215107-MAX824REUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX824REUK CAD Model

Description

Maxim Integrated MAX824REUK Microprocessor Supervisory Circuit

The Maxim Integrated MAX824REUK is a compact, highly integrated microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low-power solution for system monitoring, ensuring reliable operation and protection against system failures due to unstable or failing power supplies.

Key Features:

  • Precision Monitoring: The device features a precision voltage monitor with a factory-set reset threshold voltage, ensuring accurate monitoring of the power supply voltage levels.
  • Low Power Consumption: With its low power consumption, the MAX824REUK is ideal for battery-operated and portable applications, helping to extend the life of the power source.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be initiated by external hardware or software, providing additional control over system operations.
  • Power Supply Glitch Immunity: The supervisory circuit is designed to be immune to short duration power supply transients, ensuring stable operation even in noisy environments.
  • Reset Output: The device provides an active-low reset output, which remains asserted for a period after the voltage level has returned to an acceptable range, ensuring the system has sufficient time to stabilize.

Applications:

The MAX824REUK is well-suited for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Digital Systems
  • Embedded Systems
  • Industrial Controls
  • Computers and Servers

Package and Availability:

The supervisory circuit is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant board layout changes.

With its combination of features, the Maxim Integrated MAX824REUK supervisory circuit is an essential component for any system that requires reliable voltage monitoring and reset functionalities, ensuring the protection and stable operation of critical processes and equipment.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9605 $52.8275
130+ $0.7881 $102.4530
200+ $0.7635 $152.7000
275+ $0.7389 $203.1975
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,358 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess