EN
  • EN
  • DE

MAX8510ETA28+T

Part No MAX8510ETA28+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V 0.12A 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Dropout Voltage 135 mV
Input Bias Current 40 µA
Max Input Voltage 6 V
Maximum Operating Temperature 85 °C
Max Output Current 120 mA
Max Power Dissipation 247 mW
Min Current Limit 130 mA
Min Input Voltage 2 V
Min Operating Temperature -40 °C
Mount Surface Mount
Noise 11
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 120 mA
Output Type Fixed
Output Voltage 2.8 V
Polarity Positive
Radiation Hardening No
Reference Voltage 1.225 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075314-MAX8510ETA28+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8510ETA28+T CAD Model

Description

Maxim Integrated MAX8510ETA28+T Low-Dropout Linear Regulator

The MAX8510ETA28+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous output current of up to 120mA. Engineered to maintain a low voltage drop even at full load, this LDO is ideal for battery-powered devices where extended battery life is crucial. The MAX8510ETA28+T operates over a wide input voltage range from 2.5V to 6V, making it versatile for various applications.

One of the standout features of the MAX8510ETA28+T is its low quiescent current, which significantly reduces power consumption when the device is in standby mode. This is particularly beneficial for portable electronics that require long standby times. Additionally, the LDO boasts excellent transient response, ensuring stable performance during rapid load changes, which is essential for maintaining the integrity of sensitive electronic circuits.

The MAX8510ETA28+T offers a fixed output voltage of 2.8V, providing a precise voltage source for microcontrollers, sensors, and other ICs that require a regulated power supply. The device comes in a compact, 8-pin TDFN (3mm x 3mm) package, which is suitable for space-constrained applications. Its thermal performance is optimized for effective heat dissipation, ensuring reliable operation even under high load conditions.

For added protection, the MAX8510ETA28+T incorporates several safety features, including over-temperature protection and short-circuit protection. These safeguards help prevent damage to the LDO and the connected load in the event of abnormal operating conditions. The device also includes an enable input, which allows the regulator to be switched on or off, providing additional power-saving opportunities.

Whether you're designing a handheld device, wearable technology, or any other application where power efficiency is paramount, the Maxim Integrated MAX8510ETA28+T LDO linear regulator is an excellent choice for a reliable and efficient power management solution.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess